TE Connectivity Contacts - Multi Purpose 745253-3

Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23036CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23036CT-ND
Contacts - Multi Purpose A23036CT-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A23036TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23036TR-ND
Contacts - Multi Purpose A23036TR-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 19C0235 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
19C0235
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity 19C0235
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Contact Type:StampedRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Contact Type:StampedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A23036CT-ND 19C0235
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data