TE Connectivity Connector Hardware, Mounts, Locks & Retainers 745245-3

Description
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 745245-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
745245-3
Connector Hardware, Mounts, Locks & Retainers 745245-3
Body Features Primary Product Material : Zinc Dimensions Product Length (INCH) : .4 Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length (INCH) : .4

Mechanical Attachment


  • Panel Attachment Style : Rear Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub Connectors - 745245-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745245-3
D-Sub Connectors 745245-3
LATCHING BLOCK BULK PAK

LATCHING BLOCK BULK PAK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745245-3
D-Sub Connectors 745245-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Latching Block Bulk Pak Rohs Compliant Amp - Te Connectivity - 77AC0895 - Newark, An Avnet Company
Chicago, IL, United States
Latching Block Bulk Pak Rohs Compliant Amp - Te Connectivity
77AC0895
Latching Block Bulk Pak Rohs Compliant Amp - Te Connectivity 77AC0895
LATCHING BLOCK BULK PAK ROHS COMPLIANT: YES

LATCHING BLOCK BULK PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745245-3 745245-3 77AC0895
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Latching Block Bulk Pak Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1393738-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
D-Shaped Connectors - 1-1757824-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers