TE Connectivity Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity 745229-4.

Description
CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION:CRIMPROH S COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION:CRIMPROH S COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity - 29AC1271 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
29AC1271
Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity 29AC1271
CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION:CRIMPROH S COMPLIANT: YES

CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:HDP-20 SERIES D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION:CRIMPROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC1271
Product Name Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208762-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details