TE Connectivity D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity 745229-2.

Description
D SUB CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES
Description
D SUB CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity - 29AC1270 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
29AC1270
D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity 29AC1270
D SUB CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

D SUB CONTACT, PIN, 22-18AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:22AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC1270
Product Name D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details