TE Connectivity D-Shaped Connectors 745135-4

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.03 MM , 2.28 MM  [.08 INCH , .09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.03 MM , 2.28 MM  [.08 INCH , .09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 745135-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
745135-4
D-Shaped Connectors 745135-4
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.03 MM , 2.28 MM  [.08 INCH , .09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.03 MM , 2.28 MM  [.08 INCH , .09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31919-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31919-ND
D-Sub, D-Shaped Connector Housings A31919-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
Connectors Miscellaneous - 745135-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
745135-4
Connectors Miscellaneous 745135-4
HDP-20PLUGSIZE 4 37 POSNCL

HDP-20PLUGSIZE 4 37 POSNCL

Buy Now
D-Sub Connectors - 745135-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
745135-4
D-Sub Connectors 745135-4
HDP-20,PLUG,SIZE 4, 37 POSN,CL

HDP-20,PLUG,SIZE 4, 37 POSN,CL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
745135-4
D-Sub Connectors 745135-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Hdp-20,plug,size 4, 37 Posn,cl Amp - Te Connectivity - 77AC0889 - Newark, An Avnet Company
Chicago, IL, United States
Hdp-20,plug,size 4, 37 Posn,cl Amp - Te Connectivity
77AC0889
Hdp-20,plug,size 4, 37 Posn,cl Amp - Te Connectivity 77AC0889
HDP-20,PLUG,SIZE 4, 37 POSN,CL

HDP-20,PLUG,SIZE 4, 37 POSN,CL

Supplier's Site
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4 - 70085488 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4
70085488
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4 70085488
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4

CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 745135-4 A31919-ND 745135-4 745135-4 745135-4 77AC0889 70085488
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Connectors Miscellaneous D-Sub Connectors D-Sub Connectors Hdp-20,plug,size 4, 37 Posn,cl Amp - Te Connectivity CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589692-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125382-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connectors - 1-1589053-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers