Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
9 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer: TE Connectivity
Win Source Part Number: 857630-745131-1
Series: AMPLIMITE HD-20
Features: Position Connector
Package: Tray
Family Name: 745131
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A23334, -745131-1-SI, 7451311
D SUB CONNECTOR, STANDARD, 9POS, RCPT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDJ-20 Series; Connector Body Material:Plastic Body RoHS Compliant: No
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 745131-1 | A23334-ND | 745131-1 | 857630-745131-1 | 90F1847 |
| Product Name | PCB D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | D - SUB, D - SHAPED connectors - 745131-1 | D Sub Connector, Standard, 9Pos, Rcpt; No. Of Contacts Amp - Te Connectivity |
| Connector Type | D-Sub Connector; Wire to Board Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Termination | Through Hole - Solder | Solder | |||
| Mounting | Board Mount | Through Hole, Right Angle | |||
| Current Rating | 1.2 to 3.1 amps | 6.0 amps |