TE Connectivity
Connector Backshells
744401-000
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 26.8 MM [1.05 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS27467, MS27479, MS24266, MS27468, MS27665, MS27653, MS27473, MS27656, MS27472, MS27484, MS27480, MS27497, MS27481, MS27661, MS27474, MS27652
Operation/Applicatio
n Compatible With Connector Shell Size : 15, 14
Other Entry Size Code : 10 TE Connector Interface Code : 41
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 26.8 MM [1.05 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS27467, MS27479, MS24266, MS27468, MS27665, MS27653, MS27473, MS27656, MS27472, MS27484, MS27480, MS27497, MS27481, MS27661, MS27474, MS27652
Operation/Applicatio
n Compatible With Connector Shell Size : 15, 14
Other Entry Size Code : 10 TE Connector Interface Code : 41
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 26.8 MM [1.05 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS27467, MS27479, MS24266, MS27468, MS27665, MS27653, MS27473, MS27656, MS27472, MS27484, MS27480, MS27497, MS27481, MS27661, MS27474, MS27652
Operation/Applicatio
n Compatible With Connector Shell Size : 15, 14
Other Entry Size Code : 10 TE Connector Interface Code : 41
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
- Primary Product Color : Bright
- Primary Product Material : Aluminum
- Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions
- Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ]
- Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ]
- Product Length : 26.8 MM [1.05 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : MS27467, MS27479, MS24266, MS27468, MS27665, MS27653, MS27473, MS27656, MS27472, MS27484, MS27480, MS27497, MS27481, MS27661, MS27474, MS27652
Operation/Application
- Compatible With Connector Shell Size : 15, 14
Other
- Entry Size Code : 10
- TE Connector Interface Code : 41
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR10BI
- Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
- Salt Spray Resistance (HR) : 48
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
744401-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data