TE Connectivity Power Cable Terminations 744068-002

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Compatible Insulation Diameter Range : 25.4 - 32 MM  [1 - 1.259 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Danish Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Compatible Insulation Diameter Range : 25.4 - 32 MM  [1 - 1.259 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Danish Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 744068-002 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
744068-002
Power Cable Terminations 744068-002
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Compatible Insulation Diameter Range : 25.4 - 32 MM  [1 - 1.259 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Danish Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 50 - 120
  • Compatible Insulation Diameter Range : 25.4 - 32 MM  [1 - 1.259 INCH ]
  • Shed Inside Diameter : 120 MM  [4.724 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 19/33(36)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Danish

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 744068-002
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 118002-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 037829-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 278977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 106019-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details