TE Connectivity Power Cable Terminations 741045-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 741045-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
741045-000
Power Cable Terminations 741045-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 4

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 150

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50393

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 741045-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 084577-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 147280-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 035869-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 1636650004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details