TE Connectivity 7402K4 Toggle Switch
Toggle Switches SW TOGGLE DPST 20A SCREW IN TERM
DPST Configuration, Toggle Switch
SWITCH, TOGGLE, DPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7831198 | 7402K4 | 70155879 | 23F255 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle; 20 A; 250 V; DPST; Screw-In | Switch, Toggle, Dpst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-Off | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | RoHS |