TE Connectivity Board Mount Pressure Sensors 7391-BCE-T-500-000

Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote Datasheet
Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 7391-BCE-T-500-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
7391-BCE-T-500-000
Board Mount Pressure Sensors 7391-BCE-T-500-000
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019

Dimensions


  • Product Height : 9.32 MM  [.366 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 10 - 90% Vdc, 16 bit I2C
  • Pressure (PSI) : .29
  • Pressure : 203 MMH2O  [8.03 INH2O ]
  • Pressure (MMHG) : 15
  • Pressure Accuracy : ±1.5% F.S, ±1% F.S
  • Proof Pressure Range : 1.5 psi

Other


  • Sensor Options : Dual Output, Barb Tube

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : .019
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 7391-BCE-T-500-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10216166-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 1 psi (0.7038 m H2O)
View Details
Pressure Transducers - 10212312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10220993-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 45000 psi (31670 m H2O)
View Details
Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details