TE Connectivity Board Mount Pressure Sensors 7391-BCE-S-005-000

Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 1.5 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote Datasheet
Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 1.5 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 7391-BCE-S-005-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
7391-BCE-S-005-000
Board Mount Pressure Sensors 7391-BCE-S-005-000
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 1.5 psi Other Sensor Options : Barb Tube, Dual Output Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019

Dimensions


  • Product Height : 9.32 MM  [.366 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 10 - 90% Vdc, 16 bit I2C
  • Pressure : 127 MMH2O  [5 INH2O ]
  • Pressure Accuracy : ±1.5% F.S, ±1% F.S
  • Proof Pressure Range : 1.5 psi

Other


  • Sensor Options : Barb Tube, Dual Output

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : .019
Buy Now Datasheet
Press Sensor, 0.29Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity - 24AK8373 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, 0.29Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity
24AK8373
Press Sensor, 0.29Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity 24AK8373
PRESS SENSOR, 0.29PSI, DIFF, ANALOG/I2C; Operating Pressure Max:0.29psi; Sensor Output:Analog, I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Dual Side Port; Supply Current:4.5mA

PRESS SENSOR, 0.29PSI, DIFF, ANALOG/I2C; Operating Pressure Max:0.29psi; Sensor Output:Analog, I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Dual Side Port; Supply Current:4.5mA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 7391-BCE-S-005-000 24AK8373
Product Name Board Mount Pressure Sensors Press Sensor, 0.29Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Working Pressure Range 0.1806 psi (0.1271 m H2O) ? to 0.2900 psi (? to 0.2041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 11025772-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 11025735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10216547-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details