Configuration Features Tubes : Barb Tube
Dimensions Dimensions : 19.60 x 10.31 MM [.77 x .41 INCH ]
Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5
Operation/Applicatio
n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .29 Pressure : 20 MBAR [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi
Other Sensor Options : Dual Output
Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal
Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Pressure (BAR) : .019
Configuration Features
Dimensions
- Dimensions : 19.60 x 10.31 MM [.77 x .41 INCH ]
Electrical Characteristics
- Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5
Operation/Application
- Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S
- Output Interface : I2C
- Output/Span : 10 - 90% Vdc, 16 bit I2C
- Pressure (PSI) : .29
- Pressure : 20 MBAR [8.03 INH2O ]
- Pressure (MMHG) : 15
- Proof Pressure Range : 1.5 psi
Other
- Sensor Options : Dual Output
Packaging Features
- Board Level Pressure Sensor Package : SOIC-16
- Package Style : Dual Horizontal
Product Type Features
- Board Level Pressure Sensor Style : Differential
- Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Pressure (BAR) : .019