TE Connectivity Compression Connectors 739007-4

Description
Body Features Barrel Type : Standard Compact Format : No Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Dimensions Barrel Diameter (MM) : 32 Barrel Length (MM) : 58 Conductor Cross-Section (MMSQ) : 240 Lug Length (MM) : 94 Lug Width (MM) : 30 Palm Hole Diameter : 12.8 Stud Size : M12 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards CSA Certified : No UL Listed : No Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : No Product Availability Product Availability : EMEA Product Type Features Material : Aluminum-Copper Technology : Crimp Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Dimensions Barrel Diameter (MM) : 32 Barrel Length (MM) : 58 Conductor Cross-Section (MMSQ) : 240 Lug Length (MM) : 94 Lug Width (MM) : 30 Palm Hole Diameter : 12.8 Stud Size : M12 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards CSA Certified : No UL Listed : No Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : No Product Availability Product Availability : EMEA Product Type Features Material : Aluminum-Copper Technology : Crimp Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 739007-4 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
739007-4
Compression Connectors 739007-4
Body Features Barrel Type : Standard Compact Format : No Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Dimensions Barrel Diameter (MM) : 32 Barrel Length (MM) : 58 Conductor Cross-Section (MMSQ) : 240 Lug Length (MM) : 94 Lug Width (MM) : 30 Palm Hole Diameter : 12.8 Stud Size : M12 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards CSA Certified : No UL Listed : No Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : No Product Availability Product Availability : EMEA Product Type Features Material : Aluminum-Copper Technology : Crimp Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Deep Step Indentation

Dimensions


  • Barrel Diameter (MM) : 32
  • Barrel Length (MM) : 58
  • Conductor Cross-Section (MMSQ) : 240
  • Lug Length (MM) : 94
  • Lug Width (MM) : 30
  • Palm Hole Diameter : 12.8
  • Stud Size : M12

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • CSA Certified : No
  • UL Listed : No

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : No

Product Availability


  • Product Availability : EMEA

Product Type Features


  • Material : Aluminum-Copper
  • Technology : Crimp
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 739007-4
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers