Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid Primary Product Material : Brass
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 60 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Inside Diameter Range (MM) : 12 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Solid
- Primary Product Material : Brass
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 60
- Compatible Conductor Range (AWGKC) : 1/0 - 1/0
- Inside Diameter Range (MM) : 12
- Palm Hole Diameter : 13
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Product Type Features
- Installation Technology : Shear Bolt