TE Connectivity Connector Backshells 737701-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, AS34001, M83723/36, M83723/37, NAS 1641, AS34081, M83723/04, M83723/73, NAS 1692, MS3474, NAS 1693, M83723/66, NAS 1643, M83723/01, M83723/72, NAS 1702, MS3475, M83723/48, M83723/68, NAS 1653, M83723/74, NAS 1599, M83723/76, M83723/97, M83723/49, M83723/91, NAS 1652, NAS 1694, AS34501, M83723/77, M83723/85, NAS 1699, M83723/43, NAS 1650, AS34461, M83723/69, MS3476, M83723/82, M83723/96, M83723/98, M83723/87, AS34541, AS34641, M83723/39, M83723/65, AS34011, M83723/40, M83723/05, M83723/71, M83723/75, NAS 1651, NAS 1701, MS3472, M83723/08, M83723/83, AS34241, M83723/92, NAS 1642, M83723/41, M83723/86, MS3470, M83723/78, M83723/67, M83723/13, M83723/07, M83723/03, AS34041, AS34671, M83723/06, M83723/02, M83723/14, M83723/38, MS3471, AS34561, M83723/42, M83723/84, MS3459, NAS 1700, M83723/95, AS34511, AS34091, AS34121, AS34681 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, AS34001, M83723/36, M83723/37, NAS 1641, AS34081, M83723/04, M83723/73, NAS 1692, MS3474, NAS 1693, M83723/66, NAS 1643, M83723/01, M83723/72, NAS 1702, MS3475, M83723/48, M83723/68, NAS 1653, M83723/74, NAS 1599, M83723/76, M83723/97, M83723/49, M83723/91, NAS 1652, NAS 1694, AS34501, M83723/77, M83723/85, NAS 1699, M83723/43, NAS 1650, AS34461, M83723/69, MS3476, M83723/82, M83723/96, M83723/98, M83723/87, AS34541, AS34641, M83723/39, M83723/65, AS34011, M83723/40, M83723/05, M83723/71, M83723/75, NAS 1651, NAS 1701, MS3472, M83723/08, M83723/83, AS34241, M83723/92, NAS 1642, M83723/41, M83723/86, MS3470, M83723/78, M83723/67, M83723/13, M83723/07, M83723/03, AS34041, AS34671, M83723/06, M83723/02, M83723/14, M83723/38, MS3471, AS34561, M83723/42, M83723/84, MS3459, NAS 1700, M83723/95, AS34511, AS34091, AS34121, AS34681 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 737701-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
737701-000
Connector Backshells 737701-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, AS34001, M83723/36, M83723/37, NAS 1641, AS34081, M83723/04, M83723/73, NAS 1692, MS3474, NAS 1693, M83723/66, NAS 1643, M83723/01, M83723/72, NAS 1702, MS3475, M83723/48, M83723/68, NAS 1653, M83723/74, NAS 1599, M83723/76, M83723/97, M83723/49, M83723/91, NAS 1652, NAS 1694, AS34501, M83723/77, M83723/85, NAS 1699, M83723/43, NAS 1650, AS34461, M83723/69, MS3476, M83723/82, M83723/96, M83723/98, M83723/87, AS34541, AS34641, M83723/39, M83723/65, AS34011, M83723/40, M83723/05, M83723/71, M83723/75, NAS 1651, NAS 1701, MS3472, M83723/08, M83723/83, AS34241, M83723/92, NAS 1642, M83723/41, M83723/86, MS3470, M83723/78, M83723/67, M83723/13, M83723/07, M83723/03, AS34041, AS34671, M83723/06, M83723/02, M83723/14, M83723/38, MS3471, AS34561, M83723/42, M83723/84, MS3459, NAS 1700, M83723/95, AS34511, AS34091, AS34121, AS34681 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 42 MM  [1.65 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34061, AS34001, M83723/36, M83723/37, NAS 1641, AS34081, M83723/04, M83723/73, NAS 1692, MS3474, NAS 1693, M83723/66, NAS 1643, M83723/01, M83723/72, NAS 1702, MS3475, M83723/48, M83723/68, NAS 1653, M83723/74, NAS 1599, M83723/76, M83723/97, M83723/49, M83723/91, NAS 1652, NAS 1694, AS34501, M83723/77, M83723/85, NAS 1699, M83723/43, NAS 1650, AS34461, M83723/69, MS3476, M83723/82, M83723/96, M83723/98, M83723/87, AS34541, AS34641, M83723/39, M83723/65, AS34011, M83723/40, M83723/05, M83723/71, M83723/75, NAS 1651, NAS 1701, MS3472, M83723/08, M83723/83, AS34241, M83723/92, NAS 1642, M83723/41, M83723/86, MS3470, M83723/78, M83723/67, M83723/13, M83723/07, M83723/03, AS34041, AS34671, M83723/06, M83723/02, M83723/14, M83723/38, MS3471, AS34561, M83723/42, M83723/84, MS3459, NAS 1700, M83723/95, AS34511, AS34091, AS34121, AS34681

Operation/Application


  • Compatible With Connector Shell Size : 37, 20

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 737701-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers