Body Features Conductor Material : Copper
Configuration Features Visual Inspection : Yes
Dimensions Conductor Range (Main) (MMSQ) : 120 - 50 Conductor Range (Tap) (MMSQ) : 250 - 1/0
Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes
Other AMPACT Tool Size : Small Cartridge Color Required : White Insulated Cover : No
Product Availability Wedge Connector Product Availability : Worldwide
Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge
Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Body Features
- Conductor Material : Copper
Configuration Features
Dimensions
- Conductor Range (Main) (MMSQ) : 120 - 50
- Conductor Range (Tap) (MMSQ) : 250 - 1/0
Electrical Characteristics
- Wedge Connector Voltage Class (KV) : ≤ 500
Operation/Application
- Application Type : Overhead
- Energized Installation : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
Other
- AMPACT Tool Size : Small
- Cartridge Color Required : White
- Insulated Cover : No
Product Availability
- Wedge Connector Product Availability : Worldwide
Product Type Features
- Product Family : AMPACT
- Wedge Connector Technology : Wedge
Usage Conditions
- Operating Temperature Range (DEGF) : 0 - 175