TE Connectivity Quick Connects, Quick Disconnect Connectors 737440-2

Description
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A116317TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116317TR-ND
Quick Connects, Quick Disconnect Connectors A116317TR-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116317CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116317CT-ND
Quick Connects, Quick Disconnect Connectors A116317CT-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-737440-2
Electronic Connector 392-737440-2
Brass Receptacle Terminal, 13-17AWG, 6.35mm Tab, Tin Plated Product overview: 737440-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-737440-2 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 13-17AWG, 6.35mm Tab, Tin Plated Product overview: 737440-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-737440-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333448-737440-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333448-737440-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333448-737440-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333448-737440-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.673" (17.10mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.303" (7.70mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -737440-2-SI,A116317 CT,A116317TR,737440- 2-ND,-737440-2-CSI Base Product Number: 737440 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333448-737440-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.673" (17.10mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -737440-2-SI,A116317CT,A116317TR,737440-2-ND,-737440-2-CSI
Base Product Number: 737440
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 18AH0468 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
18AH0468
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 18AH0468
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 17-13Awg.; Product Range Amp - Te Connectivity - 32AH7459 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg.; Product Range Amp - Te Connectivity
32AH7459
Female Disconnect, 6.35Mm, 17-13Awg.; Product Range Amp - Te Connectivity 32AH7459
FEMALE DISCONNECT, 6.35MM, 17-13AWG.; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG.; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
Faston Recep 6,35 Lif Rohs Compliant Amp - Te Connectivity - 19H2483 - Newark, An Avnet Company
Chicago, IL, United States
Faston Recep 6,35 Lif Rohs Compliant Amp - Te Connectivity
19H2483
Faston Recep 6,35 Lif Rohs Compliant Amp - Te Connectivity 19H2483
FASTON RECEP 6,35 LIF ROHS COMPLIANT: YES

FASTON RECEP 6,35 LIF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116317TR-ND 392-737440-2 1333448-737440-2 18AH0468 19H2483
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity Faston Recep 6,35 Lif Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data