TE Connectivity Automotive Electronic Connector 737431-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
363-737431-1
Automotive Electronic Connector 363-737431-1
Backshell 180° 2 Shell Size Bright Nickel Over Copper Acrylonitrile Butadiene Styrene Automotive Kit Product overview: 737431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-737431-1 can be used for catalog matching and distributor lookup.

Backshell 180° 2 Shell Size Bright Nickel Over Copper Acrylonitrile Butadiene Styrene Automotive Kit Product overview: 737431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-737431-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Clamp Kit F/hd Conn 15W Amp - Te Connectivity - 42AJ6420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit F/hd Conn 15W Amp - Te Connectivity
42AJ6420
Cable Clamp Kit F/hd Conn 15W Amp - Te Connectivity 42AJ6420
CABLE CLAMP KIT F/HD CONN 15W

CABLE CLAMP KIT F/HD CONN 15W

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 737431-1 363-737431-1 42AJ6420
Product Name Automotive Electronic Connector Cable Clamp Kit F/hd Conn 15W Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
HSD Automotive - HSDNZRPPCB7A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
View Details
3 suppliers