Body Features Blocked : Yes Conductor Type : Stranded, Solid Mechanical Connector Conductor Material : Copper
Configuration Features Number of Contact Bolts : 6 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 21 Conductor Cross-Section (MMSQ) : 150 - 300 Conductor Range (MMSQ) : 150 - 300 Inside Diameter (MM) : 24
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes
Other Conductor Gauge Type : Metric
Product Availability Mechanical Connector Product Availability : EMEA, ASIA, ANZPAC, China
Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Branch Connector
Body Features
- Blocked : Yes
- Conductor Type : Stranded, Solid
- Mechanical Connector Conductor Material : Copper
Configuration Features
- Number of Contact Bolts : 6
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 21
- Conductor Cross-Section (MMSQ) : 150 - 300
- Conductor Range (MMSQ) : 150 - 300
- Inside Diameter (MM) : 24
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 36
Operation/Application
- Application Type : MV Cable Joints
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : No
- Outdoor Use : Yes
Other
- Conductor Gauge Type : Metric
Product Availability
- Mechanical Connector Product Availability : EMEA, ASIA, ANZPAC, China
Product Type Features
- Mechanical Connector Material : Aluminum
- Mechanical Connector Technology : Shear Bolt
- Underground Network Component Type : Branch Connector