TE Connectivity Switch, Toggle, Double Insulated, SPST,Panel Mount 7361K5

Description
TE Connectivity offers this one-hole mount SPST switch with high current applications in mind. Screw in terminals complete this versatile switch.
Datasheet
Description
TE Connectivity offers this one-hole mount SPST switch with high current applications in mind. Screw in terminals complete this versatile switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Double Insulated, SPST,Panel Mount - 70156026 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Double Insulated, SPST,Panel Mount
70156026
Switch, Toggle, Double Insulated, SPST,Panel Mount 70156026
TE Connectivity offers this one-hole mount SPST switch with high current applications in mind. Screw in terminals complete this versatile switch.

TE Connectivity offers this one-hole mount SPST switch with high current applications in mind. Screw in terminals complete this versatile switch.

Supplier's Site
Toggle Switches - 7361K5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
7361K5
Toggle Switches 7361K5
Toggle Switches SW TOGGLE DPST 10A SCREW IN TERM

Toggle Switches SW TOGGLE DPST 10A SCREW IN TERM

Buy Now Datasheet
Switch, Toggle, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity - 41F524 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity
41F524
Switch, Toggle, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity 41F524
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 70156026 7361K5 41F524
Product Name Switch, Toggle, Double Insulated, SPST,Panel Mount Toggle Switches Switch, Toggle, Spst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Current Rating 20 amps 20 amps
Terminal Type Screw Terminals Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2099359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers