TE Connectivity
736103001
Description
Low Fire Hazard Wire
Request a Quote
Email Supplier
Description
Low Fire Hazard Wire
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
736103001 |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.0807 inch (2.05 mm)
North American
22 AWG
Stranding Type
1/0.8 mm
View Details
Nominal Diameter
0.0071 inch (0.1803 mm)
Wire Insulation
Teflon
Wire Conductor
316 Stainless Steel
View Details
E-Z-HOOK, a division of Tektest, Inc.
Wire Insulation
Polyvinyl Chloride
North American
20 AWG
View Details
New England Wire Technologies Corporation
Rated Voltage
600 volts
Nominal Diameter
0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature
105 C (221 F)
View Details