Toggle Switch, DPST, On-off-on,
SWITCH, TOGGLE, DPST, 10A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Toggle Switches DPST 20AMP BATON PWR TOGGLR SWITCH
DPST Configuration, Toggle Switch
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7360K8 | 23F253 | 7360K8 | 70155878 |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Dpst, 10A, 250V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switch, Toggle; 20/10 A; DPST; Screw-In |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals |