TE Connectivity Quick Connects, Quick Disconnect Connectors 735427-2

Description
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A114374-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A114374-ND
Quick Connects, Quick Disconnect Connectors A114374-ND
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Series: Faston Package: Bulk Product Status: Active Terminal Type: Standard Gender: Male Insulation: Non-Insulated Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Series: Faston
Package: Bulk
Product Status: Active
Terminal Type: Standard
Gender: Male
Insulation: Non-Insulated
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-735427-2
300V Electronic Connector 392-735427-2
Brass Tin Tab Terminal, 2.79mm Tab Width, 300V Product overview: 735427-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735427-2 can be used for catalog matching and distributor lookup.

Brass Tin Tab Terminal, 2.79mm Tab Width, 300V Product overview: 735427-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735427-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 735427-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
735427-2
Quick Connects, Quick Disconnect Connectors 735427-2
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
735427-2
Terminals 735427-2
Terminals 2 8 FASTON TAB FOR PCB

Terminals 2 8 FASTON TAB FOR PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114374-ND 392-735427-2 735427-2 735427-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors 300V Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details