TE Connectivity Quick Connects, Quick Disconnect Connectors 735278-1

Description
"0.250"" (6.35mm) Quick Connect Female 15.5-17 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 15.5-17 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A121335-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121335-ND
Quick Connects, Quick Disconnect Connectors A121335-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-17 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-17 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
735278-1
Terminals 735278-1
Terminals ISOL FASTON STECKH

Terminals ISOL FASTON STECKH

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 735278-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
735278-1
Quick Connects, Quick Disconnect Connectors 735278-1
CONN QC RCPT 15.5-17AWG 0.250

CONN QC RCPT 15.5-17AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 17-15Awg, Red; Product Range Amp - Te Connectivity - 18AH0467 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-15Awg, Red; Product Range Amp - Te Connectivity
18AH0467
Female Disconnect, 6.35Mm, 17-15Awg, Red; Product Range Amp - Te Connectivity 18AH0467
FEMALE DISCONNECT, 6.35MM, 17-15AWG, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:15AWG; Insulator RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-15AWG, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:15AWG; Insulator RoHS Compliant: Yes

Supplier's Site
Isol Faston Steckh Rohs Compliant Amp - Te Connectivity - 16H5161 - Newark, An Avnet Company
Chicago, IL, United States
Isol Faston Steckh Rohs Compliant Amp - Te Connectivity
16H5161
Isol Faston Steckh Rohs Compliant Amp - Te Connectivity 16H5161
ISOL FASTON STECKH ROHS COMPLIANT: YES

ISOL FASTON STECKH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121335-ND 735278-1 735278-1 18AH0467 16H5161
Product Name Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 17-15Awg, Red; Product Range Amp - Te Connectivity Isol Faston Steckh Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 15.5 to 17 AWG 15.5 to 17 AWG 17 AWG
Unlock Full Specs
to access all available technical data

Similar Products