TE Connectivity Quick Connects, Quick Disconnect Connectors 735187-2

Description
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107001-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107001-ND
Quick Connects, Quick Disconnect Connectors A107001-ND
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-735187-2
Electronic Connector 392-735187-2
FASTON .110 PCB TAB .0198 X.550 TPBR LP Product overview: 735187-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735187-2 can be used for catalog matching and distributor lookup.

FASTON .110 PCB TAB .0198 X.550 TPBR LP Product overview: 735187-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735187-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1356741-735187-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1356741-735187-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1356741-735187-2
Win Source Part Number: 1356741-735187-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 735187 Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.488" (12.40mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm)

Win Source Part Number: 1356741-735187-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 735187
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.488" (12.40mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
735187-2
Terminals 735187-2
Terminals 0.110 FASTON TAB

Terminals 0.110 FASTON TAB

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 735187-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
735187-2
Quick Connects, Quick Disconnect Connectors 735187-2
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107001-ND 392-735187-2 1356741-735187-2 735187-2 735187-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data