TE Connectivity Quick Connects, Quick Disconnect Connectors 735160

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Quick Connects, Quick Disconnect Connectors - A122155-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122155-ND
Quick Connects, Quick Disconnect Connectors A122155-ND
"0.250"" (6.35mm) Quick Connect Female 12-13 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-13 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
735160
Terminals 735160
Terminals RCPT 13.5-12AWG .250

Terminals RCPT 13.5-12AWG .250

Buy Now Datasheet
Female Disconnect, 0.25
Chicago, IL, United States
Female Disconnect, 0.25", Blue; Product Range Amp - Te Connectivity
06WX0484
Female Disconnect, 0.25", Blue; Product Range Amp - Te Connectivity 06WX0484
FEMALE DISCONNECT, 0.25", BLUE; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

FEMALE DISCONNECT, 0.25", BLUE; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Product Range Amp - Te Connectivity - 30AC5665 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC5665
Product Range Amp - Te Connectivity 30AC5665
Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Wire Size AWG Max:12AWG; Insulator Colour:Blue RoHS Compliant: Yes

Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Wire Size AWG Max:12AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 735160 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
735160
Quick Connects, Quick Disconnect Connectors 735160
CONN QC RCPT 12-13AWG 0.250

CONN QC RCPT 12-13AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 735160 A122155-ND 735160 06WX0484 30AC5665 735160
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 0.25", Blue; Product Range Amp - Te Connectivity Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 13 AWG 13 AWG 12 to 13 AWG
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details