Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 164396-735075-5
Number of Positions: 1
Color: Black
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Polypropylene
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
CONN RCPT HSG 0.25 1POS BLACK Product overview: 735075-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-735075-5 can be used for catalog matching and distributor lookup.
CONN RCPT HSG 0.25 1POS BLACK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 164396-735075-5 | 735075-5-ND | 325-735075-5 | 735075-5 |
| Product Name | Terminals - 735075-5 | Housings, Boots | Electronic Connector | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |