TE Connectivity Data Bus Connectors 734977-000

Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 734977-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
734977-000
Data Bus Connectors 734977-000
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Swedesboro, NJ, United States
Data Bus Components
734977-000
Data Bus Components 734977-000
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Data Bus Components
734977-000
Data Bus Components 734977-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0412-Up Raychem - Te Connectivity - 46AJ3442 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0412-Up Raychem - Te Connectivity
46AJ3442
Dk-621-0412-Up Raychem - Te Connectivity 46AJ3442
DK-621-0412-UP

DK-621-0412-UP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734977-000 734977-000 46AJ3442
Product Name Data Bus Connectors Data Bus Components Dk-621-0412-Up Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers