Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid-OFHC Shield Plating Material : Tin, Silver
Configuration Features Pre-Installed Lead Type : M81822/13
Dimensions Compatible Conductor Diameter Range : .3 - .8 MM [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM [.067 INCH ] Compatible Jacket Diameter Range : 1.7 - 3.4 MM [.065 - .135 INCH ] Compatible Shield Diameter (Max) : 2.3 MM [.09 INCH ] Pre-Installed Lead Wire Size (AWG) : 28 Pre-Installed Lead Wire Size (MMSQ) : .09 Product Length : 28 MM [1.1 INCH ]
Termination Features Product Terminates To : Coaxial Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid-OFHC Shield Plating Material : Tin, Silver
Configuration Features Pre-Installed Lead Type : M81822/13
Dimensions Compatible Conductor Diameter Range : .3 - .8 MM [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM [.067 INCH ] Compatible Jacket Diameter Range : 1.7 - 3.4 MM [.065 - .135 INCH ] Compatible Shield Diameter (Max) : 2.3 MM [.09 INCH ] Pre-Installed Lead Wire Size (AWG) : 28 Pre-Installed Lead Wire Size (MMSQ) : .09 Product Length : 28 MM [1.1 INCH ]
Termination Features Product Terminates To : Coaxial Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid-OFHC Shield Plating Material : Tin, Silver
Configuration Features Pre-Installed Lead Type : M81822/13
Dimensions Compatible Conductor Diameter Range : .3 - .8 MM [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM [.067 INCH ] Compatible Jacket Diameter Range : 1.7 - 3.4 MM [.065 - .135 INCH ] Compatible Shield Diameter (Max) : 2.3 MM [.09 INCH ] Pre-Installed Lead Wire Size (AWG) : 28 Pre-Installed Lead Wire Size (MMSQ) : .09 Product Length : 28 MM [1.1 INCH ]
Termination Features Product Terminates To : Coaxial Cable
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Splash Protection
Body Features
Lead Color : White/Blue
Lead Plating Material : Silver
Lead Stranding : Solid-OFHC
Shield Plating Material : Tin, Silver
Configuration Features
Pre-Installed Lead Type : M81822/13
Dimensions
Compatible Conductor Diameter Range : .3 - .8 MM [.011 - .03 INCH ]
Compatible Dielectric Diameter Range : 1.7 MM [.067 INCH ]
Compatible Jacket Diameter Range : 1.7 - 3.4 MM [.065 - .135 INCH ]
Compatible Shield Diameter (Max) : 2.3 MM [.09 INCH ]
Pre-Installed Lead Wire Size (AWG) : 28
Pre-Installed Lead Wire Size (MMSQ) : .09
Product Length : 28 MM [1.1 INCH ]
Termination Features
Product Terminates To : Coaxial Cable
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]