TE Connectivity Connector Backshells 734713-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/36, M83723/39, M83723/84, M83723/83, M83723/04, M83723/69, NAS 1694, AS34011, M83723/01, M83723/78, M83723/91, MS3471, M83723/67, M83723/68, M83723/74, M83723/41, MS3475, AS34121, M83723/02, NAS 1642, M83723/08, AS34041, M83723/40, NAS 1693, NAS 1653, AS34681, MS3474, M83723/03, AS34081, AS34501, M83723/37, NAS 1650, M83723/66, M83723/86, M83723/97, M83723/95, AS34541, AS34641, M83723/82, M83723/07, M83723/87, M83723/76, M83723/92, AS34511, MS3459, MS3472, NAS 1599, M83723/96, NAS 1702, AS34241, M83723/14, NAS 1651, NAS 1652, NAS 1699, AS34001, M83723/75, AS34461, AS34561, M83723/49, M83723/38, M83723/43, M83723/85, M83723/98, NAS 1641, AS34091, M83723/06, AS34061, AS34671, M83723/13, NAS 1692, M83723/42, M83723/65, M83723/72, MS3470, M83723/77, NAS 1700, MS3476, M83723/48, M83723/73, NAS 1701, M83723/71, M83723/05, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 14, 14S, 12 Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/36, M83723/39, M83723/84, M83723/83, M83723/04, M83723/69, NAS 1694, AS34011, M83723/01, M83723/78, M83723/91, MS3471, M83723/67, M83723/68, M83723/74, M83723/41, MS3475, AS34121, M83723/02, NAS 1642, M83723/08, AS34041, M83723/40, NAS 1693, NAS 1653, AS34681, MS3474, M83723/03, AS34081, AS34501, M83723/37, NAS 1650, M83723/66, M83723/86, M83723/97, M83723/95, AS34541, AS34641, M83723/82, M83723/07, M83723/87, M83723/76, M83723/92, AS34511, MS3459, MS3472, NAS 1599, M83723/96, NAS 1702, AS34241, M83723/14, NAS 1651, NAS 1652, NAS 1699, AS34001, M83723/75, AS34461, AS34561, M83723/49, M83723/38, M83723/43, M83723/85, M83723/98, NAS 1641, AS34091, M83723/06, AS34061, AS34671, M83723/13, NAS 1692, M83723/42, M83723/65, M83723/72, MS3470, M83723/77, NAS 1700, MS3476, M83723/48, M83723/73, NAS 1701, M83723/71, M83723/05, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 14, 14S, 12 Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 734713-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
734713-000
Connector Backshells 734713-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/36, M83723/39, M83723/84, M83723/83, M83723/04, M83723/69, NAS 1694, AS34011, M83723/01, M83723/78, M83723/91, MS3471, M83723/67, M83723/68, M83723/74, M83723/41, MS3475, AS34121, M83723/02, NAS 1642, M83723/08, AS34041, M83723/40, NAS 1693, NAS 1653, AS34681, MS3474, M83723/03, AS34081, AS34501, M83723/37, NAS 1650, M83723/66, M83723/86, M83723/97, M83723/95, AS34541, AS34641, M83723/82, M83723/07, M83723/87, M83723/76, M83723/92, AS34511, MS3459, MS3472, NAS 1599, M83723/96, NAS 1702, AS34241, M83723/14, NAS 1651, NAS 1652, NAS 1699, AS34001, M83723/75, AS34461, AS34561, M83723/49, M83723/38, M83723/43, M83723/85, M83723/98, NAS 1641, AS34091, M83723/06, AS34061, AS34671, M83723/13, NAS 1692, M83723/42, M83723/65, M83723/72, MS3470, M83723/77, NAS 1700, MS3476, M83723/48, M83723/73, NAS 1701, M83723/71, M83723/05, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 14, 14S, 12 Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/36, M83723/39, M83723/84, M83723/83, M83723/04, M83723/69, NAS 1694, AS34011, M83723/01, M83723/78, M83723/91, MS3471, M83723/67, M83723/68, M83723/74, M83723/41, MS3475, AS34121, M83723/02, NAS 1642, M83723/08, AS34041, M83723/40, NAS 1693, NAS 1653, AS34681, MS3474, M83723/03, AS34081, AS34501, M83723/37, NAS 1650, M83723/66, M83723/86, M83723/97, M83723/95, AS34541, AS34641, M83723/82, M83723/07, M83723/87, M83723/76, M83723/92, AS34511, MS3459, MS3472, NAS 1599, M83723/96, NAS 1702, AS34241, M83723/14, NAS 1651, NAS 1652, NAS 1699, AS34001, M83723/75, AS34461, AS34561, M83723/49, M83723/38, M83723/43, M83723/85, M83723/98, NAS 1641, AS34091, M83723/06, AS34061, AS34671, M83723/13, NAS 1692, M83723/42, M83723/65, M83723/72, MS3470, M83723/77, NAS 1700, MS3476, M83723/48, M83723/73, NAS 1701, M83723/71, M83723/05, NAS 1643

Operation/Application


  • Compatible With Connector Shell Size : 14, 14S, 12

Other


  • Entry Size Code : 07
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet
Txr54Sj00-1407Ai Raychem - Te Connectivity - 76AC0241 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Sj00-1407Ai Raychem - Te Connectivity
76AC0241
Txr54Sj00-1407Ai Raychem - Te Connectivity 76AC0241
TXR54SJ00-1407AI

TXR54SJ00-1407AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 734713-000 76AC0241
Product Name Connector Backshells Txr54Sj00-1407Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details