TE Connectivity Toggle Switches 7321K3

Description
Toggle Switches SW TOGGLE SPST 8A SCREW IN TERM
Datasheet
Description
Toggle Switches SW TOGGLE SPST 8A SCREW IN TERM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7321K3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
7321K3
Toggle Switches 7321K3
Toggle Switches SW TOGGLE SPST 8A SCREW IN TERM

Toggle Switches SW TOGGLE SPST 8A SCREW IN TERM

Buy Now Datasheet
Switch, Toggle, Spst, 8A, 250V; Switch Operation Alcoswitch Te Connectivity - 36K8292 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 8A, 250V; Switch Operation Alcoswitch Te Connectivity
36K8292
Switch, Toggle, Spst, 8A, 250V; Switch Operation Alcoswitch Te Connectivity 36K8292
SWITCH, TOGGLE, SPST, 8A, 250V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:8A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 8A, 250V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:8A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
7321K3
Switches - Toggle Switches 7321K3
Toggle Switches SW TOGGLE SPST 8

Toggle Switches SW TOGGLE SPST 8

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7321K3 36K8292 7321K3
Product Name Toggle Switches Switch, Toggle, Spst, 8A, 250V; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details