TE Connectivity Switch, Toggle; 16/8 A; DPST; Screw-In 7320K50

Description
DPST Configuration, Toggle Switch Screw-in terminal Baton toggle style.
Datasheet
Description
DPST Configuration, Toggle Switch Screw-in terminal Baton toggle style.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle; 16/8 A; DPST; Screw-In - 70155875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; 16/8 A; DPST; Screw-In
70155875
Switch, Toggle; 16/8 A; DPST; Screw-In 70155875
DPST Configuration, Toggle Switch Screw-in terminal Baton toggle style.

DPST Configuration, Toggle Switch

  • Screw-in terminal
    Baton toggle style.
Supplier's Site
Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity - 46F1870 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity
46F1870
Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity 46F1870
SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:8A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:8A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site
Toggle Switches - 7320K50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
7320K50
Toggle Switches 7320K50
Toggle Switches 8AMP TOGGLE SWITCH

Toggle Switches 8AMP TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 70155875 46F1870 7320K50
Product Name Switch, Toggle; 16/8 A; DPST; Screw-In Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Screw Terminals Screw Terminals; Screw Screw Terminals
Standards / Compliances CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2066979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
View Details
MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details