TE Connectivity 7320K3 Toggle Switch
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes
Toggle Switches DPST 8AMP BATON PWR TOGGLE SWITCH
DPST Configuration, Toggle Switch
7320K3=8 AMP TOGGLE SWITCH
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7831189 | 23F251 | 7320K3 | 70155874 | 7320K3 |
| Product Name | Toggle Switches | Switch, Toggle, Dpst, 16A, 125V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switch, Toggle; 16/8 A; DPST; Screw-In | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw | ||
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals; Screw | Screw Terminals | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS | RoHS | CSA Certified; UL Listed |