TE Connectivity Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity 7320K2

Description
SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity - 23F250 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity
23F250
Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity 23F250
SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: No

SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet
Toggle Switches - 7320K2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
7320K2
Toggle Switches 7320K2
Toggle Switches 7320K2 8TOGGLE

Toggle Switches 7320K2 8TOGGLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 23F250 7320K2
Product Name Switch, Toggle, Dpst, 16A, 250V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Screw Terminals; Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details