TE Connectivity Switch, Toggle, Dpst, 16A, 125V; Switch Operation Alcoswitch Te Connectivity 7320K13

Description
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 125V; Switch Operation Alcoswitch Te Connectivity - 23F039 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 125V; Switch Operation Alcoswitch Te Connectivity
23F039
Switch, Toggle, Dpst, 16A, 125V; Switch Operation Alcoswitch Te Connectivity 23F039
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - 7320K13 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
7320K13
Toggle Switches 7320K13
Toggle Switches SW TOGGLE DPST 8A SCREW IN TERM

Toggle Switches SW TOGGLE DPST 8A SCREW IN TERM

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7320K13
Switches - Toggle Switches 7320K13
Toggle Switches 7320K13=T-PAK fo

Toggle Switches 7320K13=T-PAK fo

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 23F039 7320K13 7320K13
Product Name Switch, Toggle, Dpst, 16A, 125V; Switch Operation Alcoswitch Te Connectivity Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Rocker & Toggle Switches - 1825192-2 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details