TE Connectivity Rectangular Contact Insert, Rcpt, 11Pos; Product Range Te Connectivity 732-8260- 99

Description
RECTANGULAR CONTACT INSERT, RCPT, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, RCPT, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Rcpt, 11Pos; Product Range Te Connectivity - 74AH3245 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Rcpt, 11Pos; Product Range Te Connectivity
74AH3245
Rectangular Contact Insert, Rcpt, 11Pos; Product Range Te Connectivity 74AH3245
RECTANGULAR CONTACT INSERT, RCPT, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, RCPT, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3245
Product Name Rectangular Contact Insert, Rcpt, 11Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details