TE Connectivity ™ Electronic Connector 732-8256-16

Description
Standard Rectangular Connectors Product overview: 732-8256-16 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-732-8256-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Rectangular Connectors Product overview: 732-8256-16 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-732-8256-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
361-732-8256-16
Electronic Connector 361-732-8256-16
Standard Rectangular Connectors Product overview: 732-8256-16 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-732-8256-16 can be used for catalog matching and distributor lookup.

Standard Rectangular Connectors Product overview: 732-8256-16 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-732-8256-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - Multi Purpose - 732-8256-16 - 1003646-732-8256-16 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 732-8256-16
1003646-732-8256-16
Contacts - Multi Purpose - 732-8256-16 1003646-732-8256-16
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1003646-732-8256-16 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1003646-732-8256-16
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Headers, Male Pins - 732-8256-16-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
732-8256-16-ND
Headers, Male Pins 732-8256-16-ND
Connector Header position

Connector Header position

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-732-8256-16 1003646-732-8256-16 732-8256-16-ND
Product Name Electronic Connector Contacts - Multi Purpose - 732-8256-16 Headers, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details