TE Connectivity Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity 732-8255-22

Description
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity - 74AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity
74AH3239
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity 74AH3239
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3239
Product Name Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details