TE Connectivity Rectangular Contact Insert, Plug, 8Pos; Product Range Te Connectivity 732-8255-16

Description
RECTANGULAR CONTACT INSERT, PLUG, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, PLUG, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Plug, 8Pos; Product Range Te Connectivity - 74AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 8Pos; Product Range Te Connectivity
74AH3238
Rectangular Contact Insert, Plug, 8Pos; Product Range Te Connectivity 74AH3238
RECTANGULAR CONTACT INSERT, PLUG, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3238
Product Name Rectangular Contact Insert, Plug, 8Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2826944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG9
View Details