TE Connectivity Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity 732-8254-99

Description
RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity - 74AH3237 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity
74AH3237
Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity 74AH3237
RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3237
Product Name Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
Material Rubber - Silicone
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 3.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details