RECTANGULAR CONTACT INSERT, PLUG, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1508-732-8254-23-ND | 74AH3236 |
| Product Name | Headers, Male Pins | Rectangular Contact Insert, Plug, 30Pos; Product Range Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 5.0 amps |