TE Connectivity Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity 732-8254-22

Description
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity - 74AH3235 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity
74AH3235
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity 74AH3235
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3235
Product Name Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 6.3 mm
View Details