TE Connectivity Rect Backshell, Thermoplastic/silicone; Product Range Te Connectivity 732-8052-10 J

Description
RECT BACKSHELL, THERMOPLASTIC/SILICO NE; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
RECT BACKSHELL, THERMOPLASTIC/SILICO NE; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Backshell, Thermoplastic/silicone; Product Range Te Connectivity - 74AH3232 - Newark, An Avnet Company
Chicago, IL, United States
Rect Backshell, Thermoplastic/silicone; Product Range Te Connectivity
74AH3232
Rect Backshell, Thermoplastic/silicone; Product Range Te Connectivity 74AH3232
RECT BACKSHELL, THERMOPLASTIC/SILICO NE; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RECT BACKSHELL, THERMOPLASTIC/SILICONE; Product Range:DMC-M Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AH3232
Product Name Rect Backshell, Thermoplastic/silicone; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details