TE Connectivity Connectors Miscellaneous 732-8020-03

Description
DMC-M KEY COMPONENT 03 A PLUG
Request a Quote
Description
DMC-M KEY COMPONENT 03 A PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 732-8020-03 - PEI-Genesis
Philadelphia, PA, United States
DMC-M KEY COMPONENT 03 A PLUG

DMC-M KEY COMPONENT 03 A PLUG

Buy Now
Connectors Miscellaneous - 732-8020-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
732-8020-03
Connectors Miscellaneous 732-8020-03
KEYING FOR MULTI CAVITY PLUG

KEYING FOR MULTI CAVITY PLUG

Buy Now
Dmc-M Key Component 03 A Plug Deutsch - Te Connectivity - 41X2908 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Key Component 03 A Plug Deutsch - Te Connectivity
41X2908
Dmc-M Key Component 03 A Plug Deutsch - Te Connectivity 41X2908
DMC-M KEY COMPONENT 03 A PLUG

DMC-M KEY COMPONENT 03 A PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch 732-8020-03 732-8020-03 41X2908
Product Name Connectors Miscellaneous Dmc-M Key Component 03 A Plug Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Y/T splitter - EBC113 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 to 300 volts
Current Rating 4.0 amps
View Details
4 suppliers