TE Connectivity Connectors Board to Board, Rack & Panel 732-8020-02

Description
Keying, Multi Cavity Plug
Request a Quote
Description
Keying, Multi Cavity Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Rack & Panel - 732-8020-02 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Rack & Panel
732-8020-02
Connectors Board to Board, Rack & Panel 732-8020-02
Keying, Multi Cavity Plug

Keying, Multi Cavity Plug

Buy Now
 - Deutsch 732-8020-02 - PEI-Genesis
Philadelphia, PA, United States
DMC-M KEY COMPONENT 02 A PLUG

DMC-M KEY COMPONENT 02 A PLUG

Buy Now
Dmc-M Key Component 02 A Plug Deutsch - Te Connectivity - 41X2907 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Key Component 02 A Plug Deutsch - Te Connectivity
41X2907
Dmc-M Key Component 02 A Plug Deutsch - Te Connectivity 41X2907
DMC-M KEY COMPONENT 02 A PLUG

DMC-M KEY COMPONENT 02 A PLUG

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 732-8020-02 Deutsch 732-8020-02 41X2907
Product Name Connectors Board to Board, Rack & Panel Dmc-M Key Component 02 A Plug Deutsch - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details