TE Connectivity Power Cable 730031-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 730031-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
730031-000
Power Cable 730031-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Brown

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : TR16
  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 730031-000
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 147637-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers