TE Connectivity
Connector Backshells
727998-000
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 46.4 MM [1.82 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/26, D38999/42, D38999/47, D38999/40, D38999/24, D38999/20, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : J, 25
Other Entry Size Code : 10 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 46.4 MM [1.82 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/26, D38999/42, D38999/47, D38999/40, D38999/24, D38999/20, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : J, 25
Other Entry Size Code : 10 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ] Product Length : 46.4 MM [1.82 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/26, D38999/42, D38999/47, D38999/40, D38999/24, D38999/20, D38999/46
Operation/Applicatio
n Compatible With Connector Shell Size : J, 25
Other Entry Size Code : 10 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Body Features
- Primary Product Material : Corrosion Resisting Steel
- Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Dimensions
- Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ]
- Compatible Cable Diameter Range : 7.9 - 12.7 MM [.313 - .5 INCH ]
- Product Length : 46.4 MM [1.82 INCH ]
Housing Features
- Body Orientation : Right Angle
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : D38999/26, D38999/42, D38999/47, D38999/40, D38999/24, D38999/20, D38999/46
Operation/Application
- Compatible With Connector Shell Size : J, 25
Other
- Entry Size Code : 10
- TE Connector Interface Code : 40
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR10AI
- Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions
- Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
- Salt Spray Resistance (HR) : 1000
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
727998-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors
View Details