"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Faston 250 Tab Terminal, Brass, Tin Plated, 10mm H, 5.1mm Pitch Product overview: 726386-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-726386-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 973941-726386-2
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 5,000
Terminal Type: Standard
Length - Overall: 0.551" (14.00mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.315" (8.00mm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 726386-2-ND,-726386-
Base Product Number: 726386
CONN QC TAB 0.250 SOLDER
250 FASTON TAB TPBR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114371-ND | 392-726386-2 | 973941-726386-2 | 726386-2 | 77AC0872 | 726386-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | 250 Faston Tab Tpbr Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug |