TE Connectivity Mechanical Connectors 725280-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round, Sector Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 70 - 240 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 50 - 185 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 95 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 240 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 185, 95 - 300, 70 - 240 Compatible Conductor Range (AWGKC) : 2/0 - 500, 4/0 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round, Sector Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 70 - 240 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 50 - 185 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 95 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 240 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 185, 95 - 300, 70 - 240 Compatible Conductor Range (AWGKC) : 2/0 - 500, 4/0 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 725280-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
725280-000
Mechanical Connectors 725280-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round, Sector Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 70 - 240 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 50 - 185 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 95 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 240 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 185, 95 - 300, 70 - 240 Compatible Conductor Range (AWGKC) : 2/0 - 500, 4/0 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Stranded, Solid, Round, Sector

Configuration Features


  • Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 70 - 240
  • Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 50 - 185
  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 95 - 300
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 240

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 185, 95 - 300, 70 - 240
  • Compatible Conductor Range (AWGKC) : 2/0 - 500, 4/0 - 600

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 725280-000
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details